Vishay Precision Group Phototransistors BPW85

Description
Phototransistors 850nm Top View Radial
Request a Quote Datasheet
Description
Phototransistors 850nm Top View Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 751-BPW85-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
751-BPW85-ND
Phototransistors 751-BPW85-ND
Phototransistors 850nm Top View Radial

Phototransistors 850nm Top View Radial

Buy Now Datasheet
Phototransistors - 8151263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
8151263P
Phototransistors 8151263P
NPN Phototransistor 850nm 25deg 3mm

NPN Phototransistor 850nm 25deg 3mm

Supplier's Site
Phototransistors - 8151263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
8151263
Phototransistors 8151263
NPN Phototransistor 850nm 25deg 3mm

NPN Phototransistor 850nm 25deg 3mm

Supplier's Site
Phototransistors - 1596563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1596563
Phototransistors 1596563
NPN Phototransistor 850nm 25deg 3mm

NPN Phototransistor 850nm 25deg 3mm

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPW85
Phototransistors BPW85
Phototransistors T-1 450 to 1080nm +/-25 deg

Phototransistors T-1 450 to 1080nm +/-25 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW85
Sensors, Transducers - Optical Sensors - Phototransistors BPW85
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 751-BPW85-ND 8151263P 8151263 BPW85 BPW85
Product Name Phototransistors Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type Radial 3mm (t-1)
Mounting Option Plugin 3mm (t-1) Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Spectral Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details
5MM PHOTOTRANSISTOR - WP7113P3BT - Kingbright Corporation
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
2 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details