Phototransistors 935nm Top View T-1
SENSOR PHOTO 935NM TOP VIEW T1
Phototransistors Narrow Rcvng Angle 935nm
PHOTOTRANSISTOR, PLASTIC T-1; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1067-ND | OP505B | OP505B | 61M8156 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | T-1 | |||
| Mounting Option | Plugin | Through Hole | ||
| Peak Wavelength | 935 nm (9350 Å) | 935 nm (9350 Å) |