TT Electronics Sensors, Transducers - Optical Sensors - Phototransistors OP805TX

Description
Win Source Part Number: 1337004-OP805TX Category: Sensors, Transducers - Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Viewing Angle: 24° Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Base Product Number: OP805 RoHS Status: RoHS non-compliant Current - Collector (Ic) (Max): 50 mA Current - Dark (Id) (Max): 100 nA
Request a Quote Datasheet
Description
Win Source Part Number: 1337004-OP805TX Category: Sensors, Transducers - Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Viewing Angle: 24° Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Base Product Number: OP805 RoHS Status: RoHS non-compliant Current - Collector (Ic) (Max): 50 mA Current - Dark (Id) (Max): 100 nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - OP805TX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP805TX
Sensors, Transducers - Optical Sensors - Phototransistors OP805TX
Win Source Part Number: 1337004-OP805TX Category: Sensors, Transducers - Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 100 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Viewing Angle: 24° Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Base Product Number: OP805 RoHS Status: RoHS non-compliant Current - Collector (Ic) (Max): 50 mA Current - Dark (Id) (Max): 100 nA

Win Source Part Number: 1337004-OP805TX
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 100
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 24°
Wavelength: 890nm
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Base Product Number: OP805
RoHS Status: RoHS non-compliant
Current - Collector (Ic) (Max): 50 mA
Current - Dark (Id) (Max): 100 nA

Buy Now Datasheet
Phototransistors - OP805TX-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
OP805TX-ND
Phototransistors OP805TX-ND
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
OP805TX
Phototransistors OP805TX
Phototransistors TO-18, NPN SILICON PHOTO TRANSISTOR

Phototransistors TO-18, NPN SILICON PHOTO TRANSISTOR

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP805TX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP805TX
Sensors, Transducers - Optical Sensors - Phototransistors OP805TX
SENSOR PHOTO 890NM TOP TO206AA

SENSOR PHOTO 890NM TOP TO206AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number OP805TX OP805TX-ND OP805TX OP805TX
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Through Hole
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Mounting Option Surface Mount
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details