ams-OSRAM AG Phototransistors SFH 310 FA-2/3

Description
Phototransistors 880nm Top View Radial
Request a Quote Datasheet
Description
Phototransistors 880nm Top View Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 475-SFH310FA-2/3-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH310FA-2/3-ND
Phototransistors 475-SFH310FA-2/3-ND
Phototransistors 880nm Top View Radial

Phototransistors 880nm Top View Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 310 FA-2/3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 310 FA-2/3
Sensors, Transducers - Optical Sensors - Phototransistors SFH 310 FA-2/3
Win Source Part Number: 1234959-SFH 310 FA-2/3 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 50° Wavelength: 880nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH310FA23,Q62702P35 96,475-1444,SFH 310 FA-2/3 Base Product Number: SFH 310

Win Source Part Number: 1234959-SFH 310 FA-2/3
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 50°
Wavelength: 880nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH310FA23,Q62702P3596,475-1444,SFH 310 FA-2/3
Base Product Number: SFH 310

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 310 FA-2/3
Phototransistors SFH 310 FA-2/3
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors
Product Number 475-SFH310FA-2/3-ND SFH 310 FA-2/3 SFH 310 FA-2/3
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Radial
Mounting Option Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3605-3-XX - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1.3 mm Axial Flat
View Details