Phototransistors 850nm Top View 0805 (2012 Metric)
Phototransistors 850nm Top View 0805 (2012 Metric)
Phototransistors 850nm Top View 0805 (2012 Metric)
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1336652-TEMT7000X01
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Reel - TR
Orientation: Top View
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 20 mA
Viewing Angle: 120°
Wavelength: 850nm
Current - Dark (Id) (Max): 100 µA
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Other Part Number: TEMT7000X01DKR,TEMT7
Base Product Number: TEMT7000
RoHS Status: ROHS3 Compliant
Phototransistors 0805 470-1090nm +/-60 deg
20mA 20V 100mW 100uA 850nm 0805 Phototransistors ROHS
PHOTOTRANSISTOR 470 TO 1090 NM
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | TEMT7000X01DKR-ND | TEMT7000X01 | TEMT7000X01 | TEMT7000X01 | TEMT7000X01 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | 0805 (2012 Metric) | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | |||
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | ||
| Spectral Range | 850 nm (8500 Å) |