PHOTO TRANS. SMD REV. GULLWING FILTR-e3
PHOTO TRANS. SMD REV. GULLWING FILTR-e3
PHOTO TRANS. SMD REV. GULLWING FILTR-e3
Phototransistors 950nm Top View 2-SMD, Z-Bend
Phototransistors 950nm Top View 2-SMD, Z-Bend
Phototransistors 950nm Top View 2-SMD, Z-Bend
Phototransistors Reverse gullwing 730-1000nm +/-15 deg
SENSOR PHOTO 950NM TOP VIEW 2SMD
50mA NPN 70V 100mW 1nA 880nm SMD,2x2.5mm Phototransistors ROHS
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 2576876P | 751-1052-2-ND | TEMT1000 | TEMT1000 | TEMT1000 |
| Product Name | Phototransistors | Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Collector Current | 7 milliamps | 50 milliamps | 50 milliamps | ||
| Package Type | 2-SMD, Z-Bend | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | |||
| Peak Wavelength | 950 nm (9500 Å) | 950 nm (9500 Å) | 880 nm (8800 Å) |