Phototransistors 950nm Top View 2-SMD, Yoke Bend
Phototransistors 950nm Top View 2-SMD, Yoke Bend
Phototransistors 950nm Top View 2-SMD, Yoke Bend
PHOTOTRANSISTOR 730 TO 1000 NM
Phototransistors Yoke 730 to 1000nm +/-15 deg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 751-1054-6-ND | TEMT1030 | TEMT1030 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | |
| Package Type | 2-SMD, Yoke Bend | ||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | |
| Peak Wavelength | 950 nm (9500 Å) | 950 nm (9500 Å) |