Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Phototransistors VEMT2023X01

Description
Win Source Part Number: 1371580-VEMT2023X01 Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Gull Wing Base Product Number: VEMT2023 Mounting Type: Surface Mount HTSUS: 8541.49.7080 ECCN: EAR99 Current - Collector (Ic) (Max): 50 mA Voltage - Collector Emitter Breakdown (Max): 20 V Power - Max: 100 mW Orientation: Top View Viewing Angle: 70° Wavelength: 860nm Current - Dark (Id) (Max): 1 nA
Request a Quote Datasheet
Description
Win Source Part Number: 1371580-VEMT2023X01 Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Gull Wing Base Product Number: VEMT2023 Mounting Type: Surface Mount HTSUS: 8541.49.7080 ECCN: EAR99 Current - Collector (Ic) (Max): 50 mA Voltage - Collector Emitter Breakdown (Max): 20 V Power - Max: 100 mW Orientation: Top View Viewing Angle: 70° Wavelength: 860nm Current - Dark (Id) (Max): 1 nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - VEMT2023X01 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
VEMT2023X01
Sensors, Transducers - Optical Sensors - Phototransistors VEMT2023X01
Win Source Part Number: 1371580-VEMT2023X01 Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Gull Wing Base Product Number: VEMT2023 Mounting Type: Surface Mount HTSUS: 8541.49.7080 ECCN: EAR99 Current - Collector (Ic) (Max): 50 mA Voltage - Collector Emitter Breakdown (Max): 20 V Power - Max: 100 mW Orientation: Top View Viewing Angle: 70° Wavelength: 860nm Current - Dark (Id) (Max): 1 nA

Win Source Part Number: 1371580-VEMT2023X01
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Temperature Range - Operating: -40°C ~ 100°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Gull Wing
Base Product Number: VEMT2023
Mounting Type: Surface Mount
HTSUS: 8541.49.7080
ECCN: EAR99
Current - Collector (Ic) (Max): 50 mA
Voltage - Collector Emitter Breakdown (Max): 20 V
Power - Max: 100 mW
Orientation: Top View
Viewing Angle: 70°
Wavelength: 860nm
Current - Dark (Id) (Max): 1 nA

Buy Now Datasheet
Phototransistors - VEMT2023X01CT-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
VEMT2023X01CT-ND
Phototransistors VEMT2023X01CT-ND
Phototransistors 860nm Top View 2-SMD, Gull Wing

Phototransistors 860nm Top View 2-SMD, Gull Wing

Buy Now Datasheet
Phototransistors - VEMT2023X01DKR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
VEMT2023X01DKR-ND
Phototransistors VEMT2023X01DKR-ND
Phototransistors 860nm Top View 2-SMD, Gull Wing

Phototransistors 860nm Top View 2-SMD, Gull Wing

Buy Now Datasheet
Phototransistors - VEMT2023X01TR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
VEMT2023X01TR-ND
Phototransistors VEMT2023X01TR-ND
Phototransistors 860nm Top View 2-SMD, Gull Wing

Phototransistors 860nm Top View 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
VEMT2023X01
Phototransistors VEMT2023X01
Phototransistors Gullwing 790-970nm +/-35 deg

Phototransistors Gullwing 790-970nm +/-35 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - VEMT2023X01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
VEMT2023X01
Sensors, Transducers - Optical Sensors - Phototransistors VEMT2023X01
PHOTOTRANSISTOR 790 TO 970 NM

PHOTOTRANSISTOR 790 TO 970 NM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number VEMT2023X01 VEMT2023X01CT-ND VEMT2023X01 VEMT2023X01
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type 2-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; Surface Mount
Peak Wavelength 860 nm (8600 Å) 860 nm (8600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors - 1125-MTD6000MC-T-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details
Phototransistors - 846-RPM-075PTT86CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type Nonstandard SMD
Mounting Option Surface Mount
View Details
3 suppliers
SMD 2mm Phototransistor Detector - LIM363DFS - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type Tape and Reel
View Details