Vishay Precision Group Phototransistors BPW17N

Description
PHOTO TRANS. 1.8MM 12DEG LENS-e4
Request a Quote Datasheet
Description
PHOTO TRANS. 1.8MM 12DEG LENS-e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 2576822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2576822
Phototransistors 2576822
PHOTO TRANS. 1.8MM 12DEG LENS-e4

PHOTO TRANS. 1.8MM 12DEG LENS-e4

Supplier's Site
Phototransistors - 2576823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2576823
Phototransistors 2576823
PHOTO TRANS. 1.8MM 12DEG LENS-e4

PHOTO TRANS. 1.8MM 12DEG LENS-e4

Supplier's Site
Phototransistors - 2576823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2576823P
Phototransistors 2576823P
PHOTO TRANS. 1.8MM 12DEG LENS-e4

PHOTO TRANS. 1.8MM 12DEG LENS-e4

Supplier's Site
Sensors, Transducers - Optical Sensors - Phototransistors - BPW17N - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPW17N
Sensors, Transducers - Optical Sensors - Phototransistors BPW17N
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1336527-BPW17N Category: Sensors, Transducers>Optical Sensors - Phototransistors Packaging: Bulk Orientation: Top View Standard Package: 5,000 Mounting: Through Hole Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 1 mA Viewing Angle: 24° Wavelength: 825nm Current - Dark (Id) (Max): 200 nA Temperature Range - Operating: -40°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Other Part Number: 751-1011 Base Product Number: BPW17 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1336527-BPW17N
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Bulk
Orientation: Top View
Standard Package: 5,000
Mounting: Through Hole
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 1 mA
Viewing Angle: 24°
Wavelength: 825nm
Current - Dark (Id) (Max): 200 nA
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Other Part Number: 751-1011
Base Product Number: BPW17
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Phototransistors - 751-1011-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
751-1011-ND
Phototransistors 751-1011-ND
Phototransistors 825nm Top View Radial

Phototransistors 825nm Top View Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW17N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW17N
Sensors, Transducers - Optical Sensors - Phototransistors BPW17N
PHOTOTRANSISTOR 450 TO 1040 NM

PHOTOTRANSISTOR 450 TO 1040 NM

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPW17N
Phototransistors BPW17N
Phototransistors T-.75 450 to 1040nm +/-12 deg

Phototransistors T-.75 450 to 1040nm +/-12 deg

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 2576822 BPW17N 751-1011-ND BPW17N BPW17N
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Collector Current 1 milliamps 1 milliamps
Package Type Radial
Mounting Option Plugin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
5MM PHOTOTRANSISTOR - WP7113P3BT - Kingbright Corporation
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
2 suppliers