Vishay BPV11F Phototransistor
Vishay BPV11F Phototransistor
Vishay BPV11F Phototransistor
Phototransistors 930nm Top View Radial, 5mm Dia (T 1 3/4)
10mA 150mW 70V 50nA 930nm Plugin,D=5mm Phototransistors ROHS
Phototransistors T-1.75 900 to 980nm +/-15 deg
PHOTOTRANSISTOR 900 TO 980 NM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 7082683P | 7082683 | 751-1004-ND | BPV11F | BPV11F | BPV11F |
| Product Name | Phototransistors | Phototransistors | Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | 5mm (t-1 3/4) | Radial, 5mm Dia (T 1 3/4) | ||||
| Mounting Option | 5mm (t-1 3/4) | Plugin | Plugin | Through Hole | ||
| Rise Time | 6000 ns | |||||
| Fall Time | 5000 ns |