TT Electronics Phototransistors OP516A

Description
Phototransistors 935nm Top View Coaxial, Metal Can
Request a Quote Datasheet
Description
Phototransistors 935nm Top View Coaxial, Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-2012-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-2012-ND
Phototransistors 365-2012-ND
Phototransistors 935nm Top View Coaxial, Metal Can

Phototransistors 935nm Top View Coaxial, Metal Can

Buy Now Datasheet
Sensors, Transducers- Optical Sensors -Phototransistors - OP516A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers- Optical Sensors -Phototransistors
OP516A
Sensors, Transducers- Optical Sensors -Phototransistors OP516A
Manufacturer: TT Electronics/Optek Technology Category: Sensors, Transducers- Optical Sensors -Phototransistors Package: Bulk Package / Case: Coaxial, Metal Can Operating Temperature: -55°C ~ 125°C Mounting Type: Through Hole Wavelength: 935nm Product Status: Active Base Product Number: OP516 Power - Max: 100 mW

Manufacturer: TT Electronics/Optek Technology
Category: Sensors, Transducers- Optical Sensors -Phototransistors
Package: Bulk
Package / Case: Coaxial, Metal Can
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole
Wavelength: 935nm
Product Status: Active
Base Product Number: OP516
Power - Max: 100 mW

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP516A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP516A
Sensors, Transducers - Optical Sensors - Phototransistors OP516A
SENSOR PHOTO 935NM TOP VIEW COAX

SENSOR PHOTO 935NM TOP VIEW COAX

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
OP516A
Phototransistors OP516A
Phototransistors Photo Transistor

Phototransistors Photo Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-2012-ND OP516A OP516A OP516A
Product Name Phototransistors Sensors, Transducers- Optical Sensors -Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Coaxial, Metal Can
Mounting Option Plugin Through Hole
Peak Wavelength 935 nm (9350 Å) 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistor - MTD8600N-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type TO-18
View Details
2 suppliers
Phototransistors - SML-810TBT86DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details
3 suppliers
TO-46 Package Hermetic Silicon High Gain Photodarlington - L14D1 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details