TT Electronics Phototransistors OP804SL

Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1081-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1081-ND
Phototransistors 365-1081-ND
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP804SL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP804SL
Sensors, Transducers - Optical Sensors - Phototransistors OP804SL
Win Source Part Number: 1202557-OP804SL Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Wavelength: 890nm Current - Dark (Id) (Max): 100 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) Alternative Parts (Cross-Reference): OP804SL.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Other Names: 365-1081 Base Product Number: OP804

Win Source Part Number: 1202557-OP804SL
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Wavelength: 890nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -65°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): OP804SL.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Other Names: 365-1081
Base Product Number: OP804

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP804SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP804SL
Sensors, Transducers - Optical Sensors - Phototransistors OP804SL
SENSOR PHOTO 890NM TOP TO206AA

SENSOR PHOTO 890NM TOP TO206AA

Supplier's Site
PHOTO TRANSISTOR TO-18 - 70048591 - Allied Electronics, Inc.
Fort Worth, TX, USA
PHOTO TRANSISTOR TO-18
70048591
PHOTO TRANSISTOR TO-18 70048591
PHOTO TRANSISTOR TO-18

PHOTO TRANSISTOR TO-18

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
OP804SL
Phototransistors OP804SL
Phototransistors PHOTOSENSOR

Phototransistors PHOTOSENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1081-ND OP804SL OP804SL 70048591 OP804SL
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors PHOTO TRANSISTOR TO-18 Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Through Hole TO-18
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Spectral Range 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Surface Mount Miniature Phototransistor - QTLP660CPD - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Mounting Option Surface Mount
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details