Kingbright Corporation Phototransistors AP1608P1C-P22

Description
Phototransistors 940nm Top View 0603 (1608 Metric)
Request a Quote Datasheet
Description
Phototransistors 940nm Top View 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 754-2209-2-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
754-2209-2-ND
Phototransistors 754-2209-2-ND
Phototransistors 940nm Top View 0603 (1608 Metric)

Phototransistors 940nm Top View 0603 (1608 Metric)

Buy Now Datasheet
Phototransistors - 754-2209-1-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
754-2209-1-ND
Phototransistors 754-2209-1-ND
Phototransistors 940nm Top View 0603 (1608 Metric)

Phototransistors 940nm Top View 0603 (1608 Metric)

Buy Now Datasheet
Phototransistors - 754-2209-6-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
754-2209-6-ND
Phototransistors 754-2209-6-ND
Phototransistors 940nm Top View 0603 (1608 Metric)

Phototransistors 940nm Top View 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - AP1608P1C-P22 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
AP1608P1C-P22
Sensors, Transducers - Optical Sensors - Phototransistors AP1608P1C-P22
Win Source Part Number: 1045417-AP1608P1C-P2 2 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 30 V Viewing Angle: 150° Wavelength: 940nm Current - Dark (Id) (Max): 100 nA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: Kingbright Other Names: 754-2209-2,754-2209- 1,754-2209-6 Base Product Number: AP1608

Win Source Part Number: 1045417-AP1608P1C-P22
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 150°
Wavelength: 940nm
Current - Dark (Id) (Max): 100 nA
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: Kingbright
Other Names: 754-2209-2,754-2209-1,754-2209-6
Base Product Number: AP1608

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
AP1608P1C-P22
Phototransistors AP1608P1C-P22
Phototransistors 1.6x0.8mm PHOTOTRANS SMD LED

Phototransistors 1.6x0.8mm PHOTOTRANS SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors
Product Number 754-2209-2-ND AP1608P1C-P22 AP1608P1C-P22
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type 0603 (1608 Metric)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - L14P2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details