TT Electronics Phototransistors OP598C

Description
Phototransistors 890nm Top View TO-18-2
Request a Quote Datasheet
Description
Phototransistors 890nm Top View TO-18-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1608-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1608-ND
Phototransistors 365-1608-ND
Phototransistors 890nm Top View TO-18-2

Phototransistors 890nm Top View TO-18-2

Buy Now Datasheet
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology - 08F3027 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology
08F3027
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology 08F3027
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V RoHS Compliant: Yes

OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP598C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP598C
Sensors, Transducers - Optical Sensors - Phototransistors OP598C
SENSOR PHOTO 890NM TOP VIEW TO18

SENSOR PHOTO 890NM TOP VIEW TO18

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
OP598C
Phototransistors OP598C
Phototransistors Photo Transistor

Phototransistors Photo Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1608-ND 08F3027 OP598C OP598C
Product Name Phototransistors Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type TO-18-2
Mounting Option Plugin Through Hole
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details
Phototransistors - 754-2208-2-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, Gull Wing
Mounting Option Surface Mount
View Details
2 suppliers
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details