Phototransistors 830nm Top View 2-PLCC
Phototransistors 830nm Top View 2-PLCC
Phototransistors 830nm Top View 2-PLCC
SENSOR PHOTO 830NM TOP VIEW PLCC
Phototransistors 60 Degree 100mW 70 Volt 50mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors |
| Product Number | VEMT3700-GS08DKR-ND | VEMT3700-GS08 | VEMT3700-GS08 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | |
| Package Type | 2-PLCC | ||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | |
| Peak Wavelength | 830 nm (8300 Å) | 830 nm (8300 Å) |