Vishay Intertechnology, Inc. Phototransistors BPV11

Description
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet
Description
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 751-1003-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
751-1003-ND
Phototransistors 751-1003-ND
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)

Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)

Buy Now Datasheet
Phototransistors - 2576814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2576814P
Phototransistors 2576814P
PHOTO TRANS. 5MM 15DEG-e4

PHOTO TRANS. 5MM 15DEG-e4

Supplier's Site
Phototransistors - 2576813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2576813
Phototransistors 2576813
PHOTO TRANS. 5MM 15DEG-e4

PHOTO TRANS. 5MM 15DEG-e4

Supplier's Site
Phototransistors - 2576814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2576814
Phototransistors 2576814
PHOTO TRANS. 5MM 15DEG-e4

PHOTO TRANS. 5MM 15DEG-e4

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPV11
Phototransistors BPV11
Phototransistors T-1.75 450 to 1080nm +/-15 deg

Phototransistors T-1.75 450 to 1080nm +/-15 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPV11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPV11
Sensors, Transducers - Optical Sensors - Phototransistors BPV11
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 751-1003-ND 2576814P BPV11 BPV11
Product Name Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type Radial, 5mm Dia (T 1 3/4)
Mounting Option Plugin Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
SMD 2mm Phototransistor Detector - LIM363DFS - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type Tape and Reel
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details