ams-OSRAM AG Sensors, Transducers - Optical Sensors - Phototransistors BPY 62-4

Description
Win Source Part Number: 1156038-BPY 62-4 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 100 mA Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): BPY62-4; Q60215-Y1113; Q60215Y1113; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: BPY62-4,BPY 62-4-ND,Q60215Y1113 Base Product Number: BPY 62
Request a Quote Datasheet
Description
Win Source Part Number: 1156038-BPY 62-4 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 100 mA Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): BPY62-4; Q60215-Y1113; Q60215Y1113; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: BPY62-4,BPY 62-4-ND,Q60215Y1113 Base Product Number: BPY 62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - BPY 62-4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPY 62-4
Sensors, Transducers - Optical Sensors - Phototransistors BPY 62-4
Win Source Part Number: 1156038-BPY 62-4 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 100 mA Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): BPY62-4; Q60215-Y1113; Q60215Y1113; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: BPY62-4,BPY 62-4-ND,Q60215Y1113 Base Product Number: BPY 62

Win Source Part Number: 1156038-BPY 62-4
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 100 mA
Viewing Angle: 16°
Wavelength: 830nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): BPY62-4; Q60215-Y1113; Q60215Y1113;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: BPY62-4,BPY 62-4-ND,Q60215Y1113
Base Product Number: BPY 62

Buy Now Datasheet
Phototransistors - 6655299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655299
Phototransistors 6655299
ams OSRAM BPY 62-4 Phototransistor

ams OSRAM BPY 62-4 Phototransistor

Supplier's Site
Phototransistors - 6655299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655299P
Phototransistors 6655299P
ams OSRAM BPY 62-4 Phototransistor

ams OSRAM BPY 62-4 Phototransistor

Supplier's Site
Phototransistors - 1685370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1685370
Phototransistors 1685370
ams OSRAM BPY 62-4 Phototransistor

ams OSRAM BPY 62-4 Phototransistor

Supplier's Site
Phototransistors - 475-BPY62-4-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-BPY62-4-ND
Phototransistors 475-BPY62-4-ND
Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
BPY 62-4
Phototransistors BPY 62-4
Phototransistors PHOTODIODE

Phototransistors PHOTODIODE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number BPY 62-4 6655299 6655299P 475-BPY62-4-ND BPY 62-4
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type To-18 TO-206AA, TO-18-3 Metal Can
Mounting Option To-18 Plugin
Rise Time 12000 ns
Fall Time 12000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Surface mount Phototransistor with Lens - SCM-014TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers
Phototransistors - 1125-MTD6000MC-T-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details
Phototransistors - 846-RPT-37PB3FN-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type T-1
Mounting Option Plugin
View Details