Vishay Precision Group Phototransistors TEKT5400S

Description
Phototransistors 920nm Side View Radial, Side View
Request a Quote Datasheet
Description
Phototransistors 920nm Side View Radial, Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - TEKT5400S-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
TEKT5400S-ND
Phototransistors TEKT5400S-ND
Phototransistors 920nm Side View Radial, Side View

Phototransistors 920nm Side View Radial, Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - TEKT5400S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
TEKT5400S
Sensors, Transducers - Optical Sensors - Phototransistors TEKT5400S
Win Source Part Number: 1025041-TEKT5400S Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Side View Standard Package: 2,000 Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 100 mA Viewing Angle: 74° Wavelength: 920nm Current - Dark (Id) (Max): 100 nA Mounting Type: Through Hole Package / Case: Radial, Side View Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): BPW96C; BPW96B; BPV11F; SFH 3100 F; SFH 314 FA-2/3; SFH 314-2/3; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1042,751-1042-ND Base Product Number: TEKT5400

Win Source Part Number: 1025041-TEKT5400S
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Side View
Standard Package: 2,000
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 100 mA
Viewing Angle: 74°
Wavelength: 920nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: Radial, Side View
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): BPW96C; BPW96B; BPV11F; SFH 3100 F; SFH 314 FA-2/3; SFH 314-2/3;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1042,751-1042-ND
Base Product Number: TEKT5400

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - TEKT5400S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
TEKT5400S
Sensors, Transducers - Optical Sensors - Phototransistors TEKT5400S
PHOTOTRANSISTOR 850 TO 980 NM

PHOTOTRANSISTOR 850 TO 980 NM

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
TEKT5400S
Phototransistors TEKT5400S
Phototransistors Sideview 850-980nm +/-37 deg

Phototransistors Sideview 850-980nm +/-37 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number TEKT5400S-ND TEKT5400S TEKT5400S TEKT5400S
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type Radial, Side View
Mounting Option Plugin Through Hole
Peak Wavelength 920 nm (9200 Å) 920 nm (9200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-APA3010P3CDKR-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type 3-SMD, No Lead
Mounting Option Surface Mount
View Details
2 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details