ams-OSRAM AG Phototransistors BPY 62

Description
Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 475-BPY62-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-BPY62-ND
Phototransistors 475-BPY62-ND
Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPY 62 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPY 62
Sensors, Transducers - Optical Sensors - Phototransistors BPY 62
Win Source Part Number: 988816-BPY 62 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 100 mA Viewing Angle: 16° Wavelength: 830nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q60215Y0062,475-3519 ,BPY 62-ND

Win Source Part Number: 988816-BPY 62
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 100 mA
Viewing Angle: 16°
Wavelength: 830nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: Q60215Y0062,475-3519,BPY 62-ND

Buy Now Datasheet
Phototransistors - 6655287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655287P
Phototransistors 6655287P
ams OSRAM BPY 62 Phototransistor

ams OSRAM BPY 62 Phototransistor

Supplier's Site
Phototransistors - 6655287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655287
Phototransistors 6655287
ams OSRAM BPY 62 Phototransistor

ams OSRAM BPY 62 Phototransistor

Supplier's Site
Phototransistors - 1685369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1685369
Phototransistors 1685369
Phototransistor,+/-8 deg,BPY 62

Phototransistor,+/-8deg,BPY 62

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPY 62
Phototransistors BPY 62
Phototransistors PHOTODIODE

Phototransistors PHOTODIODE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 475-BPY62-ND BPY 62 6655287P 6655287 BPY 62
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can To-18
Mounting Option Plugin To-18
Peak Wavelength 830 nm (8300 Å)
Spectral Range 830 nm (8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-2137-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
3 suppliers