Win Source Part Number: 961326-QSB363YR
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 75 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 24°
Wavelength: 940nm
Current - Dark (Id) (Max): 100 nA
Package / Case: 2-SMD, Yoke Bend
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SSL-LXA228GC-TR11; SSL-LXA228YC-TR31; CMD9121VGCTR10; SSL-LXA228SRC-TR11; CMD91-21VGC/TR7; APD3224QBC/D-F01;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-QSB363YR,FAIFSC
Phototransistors 940nm Top View 2-SMD, Yoke Bend
Phototransistors Phototransistor Si Infrared
PHOTOTRANSISTOR,NPN,
SENSOR PHOTO 940NM TOP VIEW 2SMD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | QSB363YR | QSB363YRTR-ND | QSB363YR | 34C1699 | QSB363YR |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistors | Phototransistor,npn,940Nm Peak Wavelength,led-8C Rohs Compliant Onsemi | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | 2-SMD, Yoke Bend | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | |||
| Peak Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) |