Features and Applications
Phototransistors Side View 2-SMD, No Lead
Phototransistors Side View 2-SMD, No Lead
Phototransistors Side View 2-SMD, No Lead
100mW 30V 100nA SMD Phototransistors ROHS
Phototransistors 30/5V VBR 15us IR 3x1x2mm
SENSOR PHOTO SIDE VIEW 2SMD
| Kingbright Corporation | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | APA3010P3BT-GX | 754-1841-2-ND | APA3010P3BT-GX | APA3010P3BT-GX | APA3010P3BT-GX |
| Product Name | 3.0X1.0MM RA. PHOTOTRANSISTOR | Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | 2-SMD, No Lead | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount, Right Angle | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |