Phototransistors 850nm Side View 2-SMD, Side View
Phototransistors 850nm Side View 2-SMD, Side View
Phototransistors 850nm Side View 2-SMD, Side View
Win Source Part Number: 1371579-VEMT2523SLX0
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Temperature Range - Operating: -40°C ~ 100°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Side View
Base Product Number: VEMT2523
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.49.7080
ECCN: EAR99
Current - Collector (Ic) (Max): 50 mA
Voltage - Collector Emitter Breakdown (Max): 20 V
Power - Max: 100 mW
Orientation: Side View
Viewing Angle: 70°
Wavelength: 850nm
Current - Dark (Id) (Max): 1 nA
50mA NPN 20V 100mW 1nA 850nm SMD Phototransistors ROHS
PHOTOTRANSISTOR 470 TO 1090 NM
Phototransistors Sideview 470-1090nm +/-35 deg
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | VEMT2523SLX01DKR-ND | VEMT2523SLX01 | VEMT2523SLX01 | VEMT2523SLX01 | VEMT2523SLX01 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | ||
| Package Type | 2-SMD, Side View | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount, Right Angle | |||
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | ||
| Spectral Range | 850 nm (8500 Å) |