onsemi Phototransistors QSB363

Description
Phototransistors 940nm Top View Axial
Request a Quote Datasheet
Description
Phototransistors 940nm Top View Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - QSB363-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
QSB363-ND
Phototransistors QSB363-ND
Phototransistors 940nm Top View Axial

Phototransistors 940nm Top View Axial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - QSB363 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
QSB363
Sensors, Transducers - Optical Sensors - Phototransistors QSB363
Win Source Part Number: 1112149-QSB363 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 75 mW Voltage - Collector Emitter Breakdown (Max): 30 V Viewing Angle: 24° Wavelength: 940nm Current - Dark (Id) (Max): 100 nA Package / Case: Axial Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): QSB363.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: onsemi Other Names: QSB363-NDR Base Product Number: QSB363

Win Source Part Number: 1112149-QSB363
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 75 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 24°
Wavelength: 940nm
Current - Dark (Id) (Max): 100 nA
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): QSB363.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: onsemi
Other Names: QSB363-NDR
Base Product Number: QSB363

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - QSB363 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
QSB363
Sensors, Transducers - Optical Sensors - Phototransistors QSB363
SENSOR PHOTO 940NM TOP VIEW AXL

SENSOR PHOTO 940NM TOP VIEW AXL

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
QSB363
Phototransistors QSB363
Phototransistors T-3/4 PHOTO SENSOR

Phototransistors T-3/4 PHOTO SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number QSB363-ND QSB363 QSB363 QSB363
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type Axial
Mounting Option Surface Mount Surface Mount; Surface Mount
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details