Phototransistors 850nm Top View 4-SMD, J-Lead
Phototransistors 850nm Top View 4-SMD, J-Lead
SENSOR PHOTO 850NM TOP VIEW 4SMD
Phototransistors 60 Degree 100mW 70 Volt 50mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 751-VEMT4700-GS08TR-ND | VEMT4700-GS08 | VEMT4700-GS08 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | |
| Package Type | 4-SMD, J-Lead | ||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | |
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) |