Phototransistors 925nm Top View Radial, 3mm Dia (T-1)
Phototransistor IR NPN Tra 925nm T-1
Phototransistor IR NPN Tra 925nm T-1
Phototransistor IR NPN Tra 925nm T-1
PHOTOTRANSISTOR 875 TO 1000 NM
50mA NPN 70V 100mW 1nA 925nm Plugin,D=3mm Phototransistors ROHS
Phototransistors T-1 875 to 1000nm +/-30 deg
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 751-1041-ND | 7082731 | 7082731P | TEFT4300 | TEFT4300 | TEFT4300 |
| Product Name | Phototransistors | Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | Radial, 3mm Dia (T-1) | T-1 | ||||
| Mounting Option | Plugin | T-1 | Through Hole | Plugin | ||
| Peak Wavelength | 925 nm (9250 Å) | 925 nm (9250 Å) | 925 nm (9250 Å) | |||
| Spectral Range | 925 nm (9250 Å) |