TT Electronics Phototransistors OP830WSL

Description
Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1083-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1083-ND
Phototransistors 365-1083-ND
Phototransistors Top View TO-206AA, TO-18-3 Metal Can

Phototransistors Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology - 08F3045 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology
08F3045
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology 08F3045
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V; Output Voltage Max:15VRoHS Compliant: Yes

OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V; Output Voltage Max:15VRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Phototransistors
OP830WSL
Phototransistors OP830WSL
Phototransistors Photodarlington

Phototransistors Photodarlington

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP830WSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP830WSL
Sensors, Transducers - Optical Sensors - Phototransistors OP830WSL
SENSOR PHOTO TOP VIEW TO206AA

SENSOR PHOTO TOP VIEW TO206AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1083-ND 08F3045 OP830WSL OP830WSL
Product Name Phototransistors Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14C1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
3.0X2.0MM SMD PHOTOTRANSISTOR - AA3021P3S - Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details