Vishay Precision Group Phototransistors BPW96B

Description
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet
Description
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - BPW96B-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
BPW96B-ND
Phototransistors BPW96B-ND
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)

Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW96B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPW96B
Sensors, Transducers - Optical Sensors - Phototransistors BPW96B
Win Source Part Number: 1371582-BPW96B Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial, 5mm Dia (T 1 3/4) Base Product Number: BPW96 Mounting Type: Through Hole HTSUS: 8541.49.7080 ECCN: EAR99 Current - Collector (Ic) (Max): 50 mA Voltage - Collector Emitter Breakdown (Max): 70 V Power - Max: 150 mW Orientation: Top View Viewing Angle: 40° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA

Win Source Part Number: 1371582-BPW96B
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Temperature Range - Operating: -40°C ~ 100°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: Radial, 5mm Dia (T 1 3/4)
Base Product Number: BPW96
Mounting Type: Through Hole
HTSUS: 8541.49.7080
ECCN: EAR99
Current - Collector (Ic) (Max): 50 mA
Voltage - Collector Emitter Breakdown (Max): 70 V
Power - Max: 150 mW
Orientation: Top View
Viewing Angle: 40°
Wavelength: 850nm
Current - Dark (Id) (Max): 200 nA

Buy Now Datasheet
Phototransistors - 9026654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
9026654P
Phototransistors 9026654P
NPN Phototransistor 850nm 40deg. 5mm

NPN Phototransistor 850nm 40deg. 5mm

Supplier's Site
Phototransistors - 1654935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1654935
Phototransistors 1654935
NPN Phototransistor 850nm 40deg. 5mm

NPN Phototransistor 850nm 40deg. 5mm

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPW96B
Phototransistors BPW96B
Phototransistors T-1.75 450 to 1080nm +/-20 deg

Phototransistors T-1.75 450 to 1080nm +/-20 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW96B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW96B
Sensors, Transducers - Optical Sensors - Phototransistors BPW96B
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number BPW96B-ND BPW96B 9026654P 1654935 BPW96B BPW96B
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type Radial, 5mm Dia (T 1 3/4) 5mm (t-1 3/4)
Mounting Option Plugin 5mm (t-1 3/4) Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Spectral Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-2217-6-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 1206 (3216 Metric)
Mounting Option Surface Mount
View Details
2 suppliers