Win Source Part Number: 1137448-VEMT2520X01
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Orientation: Top View
Standard Package: 6,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 30°
Wavelength: 850nm
Current - Dark (Id) (Max): 1 nA
Package / Case: 2-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.49.7080
Mfr: Vishay Semiconductor Opto Division
Other Names: VEMT2520X01CT,VEMT25
Base Product Number: VEMT2520
Phototransistors 850nm Top View 2-SMD, Gull Wing
Phototransistors 850nm Top View 2-SMD, Gull Wing
Phototransistors 850nm Top View 2-SMD, Gull Wing
Phototransistor NPN 470-1090nm SMD2 RGW
Phototransistor NPN 470-1090nm SMD2 RGW
Phototransistor NPN 470-1090nm SMD2 RGW
Phototransistors Gullwing 470-1090nm +/-15 deg
PHOTOTRANSISTOR 470 TO 1090 NM
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | VEMT2520X01 | VEMT2520X01TR-ND | 7689417P | 7689417 | VEMT2520X01 | VEMT2520X01 |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | 2-SMD, Gull Wing | Subminiature | ||||
| Mounting Option | Surface Mount | Subminiature | Surface Mount; Surface Mount | |||
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | ||||
| Spectral Range | 850 nm (8500 Å) | 470 to 1090 nm (4700 to 10900 Å) |