Vishay Precision Group Sensors, Transducers - Optical Sensors - Phototransistors BPW85C

Description
Win Source Part Number: 1371578-BPW85C Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: BPW85 Mounting Type: Through Hole HTSUS: 8541.49.7080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 70 V Power - Max: 100 mW Orientation: Top View Viewing Angle: 50° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA
Request a Quote Datasheet
Description
Win Source Part Number: 1371578-BPW85C Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: BPW85 Mounting Type: Through Hole HTSUS: 8541.49.7080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 70 V Power - Max: 100 mW Orientation: Top View Viewing Angle: 50° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - BPW85C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPW85C
Sensors, Transducers - Optical Sensors - Phototransistors BPW85C
Win Source Part Number: 1371578-BPW85C Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: BPW85 Mounting Type: Through Hole HTSUS: 8541.49.7080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 70 V Power - Max: 100 mW Orientation: Top View Viewing Angle: 50° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA

Win Source Part Number: 1371578-BPW85C
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Temperature Range - Operating: -40°C ~ 100°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: BPW85
Mounting Type: Through Hole
HTSUS: 8541.49.7080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 70 V
Power - Max: 100 mW
Orientation: Top View
Viewing Angle: 50°
Wavelength: 850nm
Current - Dark (Id) (Max): 200 nA

Buy Now Datasheet
Phototransistors - BPW85C-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
BPW85C-ND
Phototransistors BPW85C-ND
Phototransistors 850nm Top View Radial

Phototransistors 850nm Top View Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
BPW85C
Phototransistors BPW85C
Phototransistors T-1 450 to 1080nm +/-25 deg

Phototransistors T-1 450 to 1080nm +/-25 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW85C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW85C
Sensors, Transducers - Optical Sensors - Phototransistors BPW85C
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number BPW85C BPW85C-ND BPW85C BPW85C
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Radial
Mounting Option Plugin Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-2217-6-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 1206 (3216 Metric)
Mounting Option Surface Mount
View Details
2 suppliers
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details