Vishay Intertechnology, Inc. Phototransistors TEMT1040

Description
Phototransistors 880nm Top View Axial
Request a Quote Datasheet
Description
Phototransistors 880nm Top View Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - TEMT1040-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
TEMT1040-ND
Phototransistors TEMT1040-ND
Phototransistors 880nm Top View Axial

Phototransistors 880nm Top View Axial

Buy Now Datasheet
Phototransistors - 2444765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2444765
Phototransistors 2444765
PHOTO TRANS. SMD AXIAL FILTR-e3

PHOTO TRANS. SMD AXIAL FILTR-e3

Supplier's Site
Phototransistors - 2444766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2444766
Phototransistors 2444766
PHOTO TRANS. SMD AXIAL FILTR-e3

PHOTO TRANS. SMD AXIAL FILTR-e3

Supplier's Site
Phototransistors - 2444766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
2444766P
Phototransistors 2444766P
PHOTO TRANS. SMD AXIAL FILTR-e3

PHOTO TRANS. SMD AXIAL FILTR-e3

Supplier's Site
Sensors, Transducers - Optical Sensors - Phototransistors - TEMT1040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
TEMT1040
Sensors, Transducers - Optical Sensors - Phototransistors TEMT1040
Win Source Part Number: 1214806-TEMT1040 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 30° Wavelength: 880nm Current - Dark (Id) (Max): 200 nA Package / Case: Axial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: Vishay Semiconductor Opto Division Base Product Number: TEMT1040

Win Source Part Number: 1214806-TEMT1040
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 30°
Wavelength: 880nm
Current - Dark (Id) (Max): 200 nA
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TEMT1040

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
TEMT1040
Sensors, Transducers - Optical Sensors - Phototransistors TEMT1040
PHOTOTRANSISTOR 730 TO 1000 NM

PHOTOTRANSISTOR 730 TO 1000 NM

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
TEMT1040
Phototransistors TEMT1040
Phototransistors Axial leads 730-1000nm +/-15 deg

Phototransistors Axial leads 730-1000nm +/-15 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number TEMT1040-ND 2444765 TEMT1040 TEMT1040 TEMT1040
Product Name Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type Axial
Mounting Option Surface Mount Surface Mount; Surface Mount
Peak Wavelength 880 nm (8800 Å) 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors - 1125-1449-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
2 suppliers
Phototransistors - RPM-012PBT87TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type 4-SMD, No Lead
Mounting Option Surface Mount
View Details
2 suppliers
TO-46 Flat Window Hermetic UVC Sensor Phototransistor - L14U2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Package Type TO-46
Mounting Option Plugin
View Details