TT Electronics Phototransistors OP644SL

Description
Phototransistors 890nm Top View Pill
Request a Quote Datasheet
Description
Phototransistors 890nm Top View Pill
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1078-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1078-ND
Phototransistors 365-1078-ND
Phototransistors 890nm Top View Pill

Phototransistors 890nm Top View Pill

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP644SL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP644SL
Sensors, Transducers - Optical Sensors - Phototransistors OP644SL
Win Source Part Number: 1000505-OP644SL Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 400 Mounting: SMD (SMT) Power - Max: 50 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 50 mA Wavelength: 890nm Current - Dark (Id) (Max): 100 nA Package / Case: Pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Other Names: 365-1078 Base Product Number: OP644

Win Source Part Number: 1000505-OP644SL
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 400
Mounting: SMD (SMT)
Power - Max: 50 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 50 mA
Wavelength: 890nm
Current - Dark (Id) (Max): 100 nA
Package / Case: Pill
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Other Names: 365-1078
Base Product Number: OP644

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP644SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP644SL
Sensors, Transducers - Optical Sensors - Phototransistors OP644SL
SENSOR PHOTO 890NM TOP VIEW PILL

SENSOR PHOTO 890NM TOP VIEW PILL

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
OP644SL
Phototransistors OP644SL
Phototransistors NPN PHOTOTRANSISTOR

Phototransistors NPN PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1078-ND OP644SL OP644SL OP644SL
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type Pill
Mounting Option Surface Mount Surface Mount; Surface Mount
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - L14F1 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Mounting Option Surface Mount
View Details