Vishay Precision Group Phototransistors BPW85A

Description
Phototransistors 850nm Top View Radial
Request a Quote Datasheet
Description
Phototransistors 850nm Top View Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - BPW85A-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
BPW85A-ND
Phototransistors BPW85A-ND
Phototransistors 850nm Top View Radial

Phototransistors 850nm Top View Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW85A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPW85A
Sensors, Transducers - Optical Sensors - Phototransistors BPW85A
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1336541-BPW85A Category: Sensors, Transducers>Optical Sensors - Phototransistors Packaging: Bulk Orientation: Top View Standard Package: 5,000 Mounting: Through Hole Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 100 mA Viewing Angle: 50° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA Temperature Range - Operating: -40°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Base Product Number: BPW85 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1336541-BPW85A
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Bulk
Orientation: Top View
Standard Package: 5,000
Mounting: Through Hole
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 100 mA
Viewing Angle: 50°
Wavelength: 850nm
Current - Dark (Id) (Max): 200 nA
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Base Product Number: BPW85
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Phototransistors - 7000760P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
7000760P
Phototransistors 7000760P
3mm Phototransistor IR 850nm

3mm Phototransistor IR 850nm

Supplier's Site
Phototransistors - 1451922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1451922
Phototransistors 1451922
3mm Phototransistor IR 850nm

3mm Phototransistor IR 850nm

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPW85A
Phototransistors BPW85A
Phototransistors T-1 450 to 1080nm +/-25 deg

Phototransistors T-1 450 to 1080nm +/-25 deg

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW85A
Sensors, Transducers - Optical Sensors - Phototransistors BPW85A
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number BPW85A-ND BPW85A 7000760P 1451922 BPW85A BPW85A
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor Phototransistor
Package Type Radial 3mm (t-1)
Mounting Option Plugin 3mm (t-1) Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Spectral Range 850 nm (8500 Å) 1080 nm (10800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1.3 mm Axial Flat
View Details
Phototransistors - 754-1396-2-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type 4-PLCC
Mounting Option Surface Mount
View Details
2 suppliers