Vishay Precision Group Phototransistors BPW76B

Description
Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 751-1019-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
751-1019-ND
Phototransistors 751-1019-ND
Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW76B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
BPW76B
Sensors, Transducers - Optical Sensors - Phototransistors BPW76B
Win Source Part Number: 981805-BPW76B Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 80° Wavelength: 850nm Current - Dark (Id) (Max): 100 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1019 Base Product Number: BPW76

Win Source Part Number: 981805-BPW76B
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 80°
Wavelength: 850nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1019
Base Product Number: BPW76

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - BPW76B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW76B
Sensors, Transducers - Optical Sensors - Phototransistors BPW76B
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPW76B
Phototransistors BPW76B
Phototransistors TO-18 450-1080nm +/-40 deg

Phototransistors TO-18 450-1080nm +/-40 deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 751-1019-ND BPW76B BPW76B BPW76B
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 305 - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
2 suppliers
Phototransistors - 1125-MTD8600M3B-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details