Phototransistors 935nm Top View T-1
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:15V; No. of Channels:1RoHS Compliant: Yes
Phototransistors Photodarlington
SENSOR PHOTO 935NM TOP VIEW T1
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1603-ND | 94B4223 | OP535A | OP535A |
| Product Name | Phototransistors | Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | T-1 | |||
| Mounting Option | Plugin | Through Hole | ||
| Peak Wavelength | 935 nm (9350 Å) | 935 nm (9350 Å) |