Vishay Precision Group Phototransistors BPW96C

Description
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet
Description
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - BPW96C-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
BPW96C-ND
Phototransistors BPW96C-ND
Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)

Phototransistors 850nm Top View Radial, 5mm Dia (T 1 3/4)

Buy Now Datasheet
Phototransistors - 7082822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
7082822
Phototransistors 7082822
Phototransistor Chip Silicon NPN 850nm

Phototransistor Chip Silicon NPN 850nm

Supplier's Site
Phototransistors - 7082822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
7082822P
Phototransistors 7082822P
Phototransistor Chip Silicon NPN 850nm

Phototransistor Chip Silicon NPN 850nm

Supplier's Site
Phototransistors - 1596490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1596490
Phototransistors 1596490
Phototransistor Chip Silicon NPN 850nm

Phototransistor Chip Silicon NPN 850nm

Supplier's Site
Sensors, Transducers - Optical Sensors - Phototransistors - BPW96C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
BPW96C
Sensors, Transducers - Optical Sensors - Phototransistors BPW96C
PHOTOTRANSISTOR 450 TO 1080 NM

PHOTOTRANSISTOR 450 TO 1080 NM

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
BPW96C
Phototransistors BPW96C
Phototransistors T-1.75 450 to 1080nm +/-20 deg

Phototransistors T-1.75 450 to 1080nm +/-20 deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number BPW96C-ND 7082822 7082822P BPW96C BPW96C
Product Name Phototransistors Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type Radial, 5mm Dia (T 1 3/4) 5mm (t-1 3/4)
Mounting Option Plugin 5mm (t-1 3/4) Through Hole
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Spectral Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details
Phototransistors - 754-AM4457P3C-F-R-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
Phototransistors in SMT Package - SFH 3410 R - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 570 nm (5700 Å)
View Details