Phototransistor IR NPN Transistor 860nm
Phototransistor IR NPN Transistor 860nm
Phototransistor IR NPN Transistor 860nm
Phototransistors 860nm Top View 2-SMD, Z-Bend
Phototransistors 860nm Top View 2-SMD, Z-Bend
Phototransistors 860nm Top View 2-SMD, Z-Bend
Phototransistors Reverse gullwing 790-970nm +/-15 deg
PHOTOTRANSISTOR 790 TO 970 NM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 7103935 | 7103935P | VEMT2000X01TR-ND | VEMT2000X01 | VEMT2000X01 |
| Product Name | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Spectral Range | 790 to 970 nm (7900 to 9700 Å) | 860 nm (8600 Å) | |||
| Acceptance Angle | 30 degrees | ||||
| Collector Dark Current | 100 nA | 100 nA | |||
| Package Type | 2-SMD, Z-Bend |