TT Electronics Phototransistors OP505A

Description
Phototransistors 935nm Top View T-1
Request a Quote Datasheet
Description
Phototransistors 935nm Top View T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1066-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1066-ND
Phototransistors 365-1066-ND
Phototransistors 935nm Top View T-1

Phototransistors 935nm Top View T-1

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP505A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP505A
Sensors, Transducers - Optical Sensors - Phototransistors OP505A
Win Source Part Number: 1177505-OP505A Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5.95 mA Wavelength: 935nm Current - Dark (Id) (Max): 100 nA Mounting Type: Through Hole Package / Case: T-1 Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP505A..; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Other Names: 365-1066 Base Product Number: OP505

Win Source Part Number: 1177505-OP505A
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5.95 mA
Wavelength: 935nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: T-1
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): OP505A..;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Other Names: 365-1066
Base Product Number: OP505

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP505A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP505A
Sensors, Transducers - Optical Sensors - Phototransistors OP505A
SENSOR PHOTO 935NM TOP VIEW T1

SENSOR PHOTO 935NM TOP VIEW T1

Supplier's Site
Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology - 61M8155 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology
61M8155
Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology 61M8155
PHOTOTRANSISTOR, PLASTIC T-1; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTOTRANSISTOR, PLASTIC T-1; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
OP505A
Phototransistors OP505A
Phototransistors PHOTOSENSOR

Phototransistors PHOTOSENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1066-ND OP505A OP505A 61M8155 OP505A
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type T-1
Mounting Option Plugin Through Hole
Peak Wavelength 935 nm (9350 Å) 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-AM4457P3C-F-R-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details