Phototransistors 940nm Top View 2-LCC (J-Lead)
Phototransistors 940nm Top View 2-LCC (J-Lead)
SENSOR PHOTO 940NM TOP VIEW 2LCC
Phototransistors 70V 100mW 850nm
SMD Phototransistors ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | VEMT3700F-GS08TR-ND | VEMT3700F-GS08 | VEMT3700F-GS08 | VEMT3700F-GS08 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | 2-LCC (J-Lead) | |||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | ||
| Peak Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) |