ams-OSRAM AG Phototransistors LPT 80A

Description
Phototransistors 850nm Side View Radial
Request a Quote Datasheet
Description
Phototransistors 850nm Side View Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 475-LPT80A-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-LPT80A-ND
Phototransistors 475-LPT80A-ND
Phototransistors 850nm Side View Radial

Phototransistors 850nm Side View Radial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - LPT 80A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
LPT 80A
Sensors, Transducers - Optical Sensors - Phototransistors LPT 80A
Win Source Part Number: 1070725-LPT 80A Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Side View Standard Package: 2,000 Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 70° Wavelength: 850nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): QSE113; LTR-301; SFH 300; SFH 310 FA; LTR-309; SFH 3100 F; LTR-3208LPT 80 A; LPT80A; Q68000-A7852; Q68000A7852; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: 475-1419,LPT 80A-ND,LPT80A,Q68000 A7852 Base Product Number: LPT 80 Product Status: Last Time Buy

Win Source Part Number: 1070725-LPT 80A
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Side View
Standard Package: 2,000
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 70°
Wavelength: 850nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): QSE113; LTR-301; SFH 300; SFH 310 FA; LTR-309; SFH 3100 F; LTR-3208LPT 80 A; LPT80A; Q68000-A7852; Q68000A7852;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: 475-1419,LPT 80A-ND,LPT80A,Q68000A7852
Base Product Number: LPT 80
Product Status: Last Time Buy

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
LPT 80A
Phototransistors LPT 80A
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors
Product Number 475-LPT80A-ND LPT 80A LPT 80A
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Radial
Mounting Option Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-46 Flat Window Hermetic UVC Sensor Phototransistor - L14U2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Package Type TO-46
Mounting Option Plugin
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details