TT Electronics Phototransistors OPB100-SZ

Description
Phototransistors Infrared 890nm Sensor
Datasheet
Description
Phototransistors Infrared 890nm Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Phototransistors
OPB100-SZ
Phototransistors OPB100-SZ
Phototransistors Infrared 890nm Sensor

Phototransistors Infrared 890nm Sensor

Buy Now Datasheet
SILICON PHOTO TRANSISTOR SENSOR - 70049980 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON PHOTO TRANSISTOR SENSOR
70049980
SILICON PHOTO TRANSISTOR SENSOR 70049980
The OPB100 series consists of an infrared LED (OPB100EZ) and phototransistor (OPB100SZ) in separate plastic housings. The low cost, snap-in design requires no screws or other mounting hardware for ease of installation. The emitter and sensor are not apertured, which allows separation distances in excess of 36” (91.4 cm) without concern for precise alignment. The front side clip allows mounting of the product to any 0.059” (1.50 mm) thick material. This product is designed for general switching and low-speed data communications applications. Applications: Non-contact reflective object Non-contact interruptive sensing Assembly line automation Machine automation Machine safety Features: 890 nm infrared LED emitter Silicon phototransistor sensor Snap-in mounting Variable sensing distance over 36” (91.4 cm) Low profile package 24” (61.0 cm) wire leads

The OPB100 series consists of an infrared LED (OPB100EZ) and phototransistor (OPB100SZ) in separate plastic housings. The low cost, snap-in design requires no screws or other mounting hardware for ease of installation. The emitter and sensor are not apertured, which allows separation distances in excess of 36” (91.4 cm) without concern for precise alignment. The front side clip allows mounting of the product to any 0.059” (1.50 mm) thick material. This product is designed for general switching and low-speed data communications applications.
Applications:
Non-contact reflective object
Non-contact interruptive sensing
Assembly line automation
Machine automation
Machine safety
Features:
890 nm infrared LED emitter
Silicon phototransistor sensor
Snap-in mounting
Variable sensing distance over 36” (91.4 cm)
Low profile package
24” (61.0 cm) wire leads

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Phototransistors Phototransistors
Product Number OPB100-SZ 70049980
Product Name Phototransistors SILICON PHOTO TRANSISTOR SENSOR
Phototransistor Type Phototransistor
Mounting Option Plastic Snap-In
Collector Current 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors - 475-SFH320FA-3/4-ZTR-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Package Type 2-LCC (J-Lead)
Mounting Option Surface Mount
View Details
3 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details