Phototransistors 935nm Side View Radial
SENSOR PHOTO 935NM SIDE VIEW RAD
Phototransistors Photo Transistor
PHOTOTRANSISTOR, SIDE VIEW; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:Side Looking; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1072-ND | OP550C | OP550C | 14J5222 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistor, Side View; Wavelength Typ Tt Electronics/optek Technology |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | Radial | |||
| Mounting Option | Plugin | Through Hole | ||
| Peak Wavelength | 935 nm (9350 Å) | 935 nm (9350 Å) |