Lapp Tannehill 311605 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 5 Conductor - Black OLF311605

Description
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311605. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311605 AVAILABILITY : In Stock TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : blue + brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 99
Description
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311605. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311605 AVAILABILITY : In Stock TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : blue + brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 99

Suppliers

Company
Product
Description
Supplier Links
311605 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 5 Conductor - Black - OLF311605 - Lapp Tannehill
Savage, MN, United States
311605 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 5 Conductor - Black
OLF311605
311605 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 5 Conductor - Black OLF311605
ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311605. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311605 AVAILABILITY : In Stock TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : blue + brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 99

ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR> H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311605.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311605 AVAILABILITY : In Stock TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : blue + brown + black + gray + green/yellow (ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 99

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF311605
Product Name 311605 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 5 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 164341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details