LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301810.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301810 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF301810 |
| Product Name | 301810 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 18 AWG/10 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC |