Lapp Tannehill 402012CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 12 Conductor - Gray OLF402012CP

Description
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402012CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402012CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.426 NOMINAL OD (MM) : 10.8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402012CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402012CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.426 NOMINAL OD (MM) : 10.8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
402012CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 12 Conductor - Gray - OLF402012CP - Lapp Tannehill
Savage, MN, United States
402012CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 12 Conductor - Gray
OLF402012CP
402012CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 12 Conductor - Gray OLF402012CP
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402012CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402012CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.426 NOMINAL OD (MM) : 10.8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 402012CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402012CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.426 NOMINAL OD (MM) : 10.8 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF402012CP
Product Name 402012CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 20 AWG 12 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534021 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details