Lapp Tannehill 301620 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 16 AWG/20 Conductor - Gray OLF301620

Description
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301620 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC
Description
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301620 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Suppliers

Company
Product
Description
Supplier Links
301620 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 16 AWG/20 Conductor - Gray - OLF301620 - Lapp Tannehill
Savage, MN, United States
301620 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 16 AWG/20 Conductor - Gray
OLF301620
301620 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 16 AWG/20 Conductor - Gray OLF301620
LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301620 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

LAPP UNITRONIC® 300 is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. Ideal for process control; electrical equipment; industrial machinery; low-voltage control interconnect. LAPP part number 301620.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 301620 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 / 300S AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.603 NOMINAL OD (MM) : 15.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF301620
Product Name 301620 - LAPP UNITRONIC® 300 Data, Signal & Control Cable - 16 AWG/20 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
FEP Multiconductor Cable - CZ 1103-1F - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60051A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details