Lapp Tannehill 401604CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 16 AWG 4 Conductor - Gray OLF401604CP

Description
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 401604CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 401604CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 401604CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 401604CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
401604CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 16 AWG 4 Conductor - Gray - OLF401604CP - Lapp Tannehill
Savage, MN, United States
401604CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 16 AWG 4 Conductor - Gray
OLF401604CP
401604CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 16 AWG 4 Conductor - Gray OLF401604CP
ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 401604CP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 401604CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 490 CP is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It has an overall foil tape shield and tinned copper braid for EMI/RFI protection. LAPP part number 401604CP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 401604CP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.1 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF401604CP
Product Name 401604CP - LAPP ÖLFLEX® 490 CP Shielded Multiconductor Cable - 16 AWG 4 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Foil tape tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assembly - 6003A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers