ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR> H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX® POWER QUAD II can be used in European, American, Asian, and Canadian cordage applications; one cable does the work of four. LAPP part number 311602.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 311602 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SJTO SERIES : ÖLFLEX® POWER QUAD II AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : blue + brown (does not include ground) CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 NOMINAL OD (MM) : 7.7 VOLTAGE : 300V TEMPERATURE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 62
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF311602 |
| Product Name | 311602 - LAPP ÖLFLEX® POWER QUAD II PVC Cordage with <HAR>SJTO approvals - 16 AWG 2 Conductor - Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 2 # |