Lapp Tannehill 402018 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Gray OLF402018

Description
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402018. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.459 NOMINAL OD (MM) : 11.7 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402018. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.459 NOMINAL OD (MM) : 11.7 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
402018 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Gray - OLF402018 - Lapp Tannehill
Savage, MN, United States
402018 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Gray
OLF402018
402018 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Gray OLF402018
ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402018. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.459 NOMINAL OD (MM) : 11.7 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 490 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 402018.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 402018 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 490 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.459 NOMINAL OD (MM) : 11.7 VOLTAGE : 600V TEMPERATURE : -4°F to +176°F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF402018
Product Name 402018 - LAPP ÖLFLEX® 490 P Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 600 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details