Lapp Tannehill 302001STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 20 AWG/1 Pair - Gray OLF302001STP

Description
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302001STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302001STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC Direct Burial (ITC)
Description
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302001STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302001STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC Direct Burial (ITC)

Suppliers

Company
Product
Description
Supplier Links
302001STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 20 AWG/1 Pair - Gray - OLF302001STP - Lapp Tannehill
Savage, MN, United States
302001STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 20 AWG/1 Pair - Gray
OLF302001STP
302001STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 20 AWG/1 Pair - Gray OLF302001STP
LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302001STP. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302001STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC Direct Burial (ITC)

LAPP UNITRONIC® 300 STP is a multi-pair, low voltage communication, signal, and control cable with an overall shield for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation. UNITRONIC 300 STP has an overall foil tape and tinned copper braid shield for maximum RFI & EMI protection. LAPP part number 302001STP.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 302001STP AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® 300 STP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC Direct Burial (ITC)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF302001STP
Product Name 302001STP - LAPP UNITRONIC® 300 STP Data, Signal & Control Cable - 20 AWG/1 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC Direct Burial (ITC)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/300-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers