Lapp Tannehill 281004CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 10 AWG 4 Conductor - Gray OLF281004CY-1

Description
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281004CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281004CY AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.601 NOMINAL OD (MM) : 15.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL TC-ER WEIGHT LBS/MFT : 370
Description
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281004CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281004CY AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.601 NOMINAL OD (MM) : 15.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL TC-ER WEIGHT LBS/MFT : 370

Suppliers

Company
Product
Description
Supplier Links
281004CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 10 AWG 4 Conductor - Gray - OLF281004CY-1 - Lapp Tannehill
Savage, MN, United States
281004CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 10 AWG 4 Conductor - Gray
OLF281004CY-1
281004CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 10 AWG 4 Conductor - Gray OLF281004CY-1
ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281004CY . MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281004CY AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.601 NOMINAL OD (MM) : 15.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL TC-ER WEIGHT LBS/MFT : 370

ÖLFLEX® CONTROL TM CY is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery confroming to NFPA 79 wiring norms. It's also UL/CSA TC approved so it can be routed in tray as well. ÖLFLEX® CONTROL TM CY has a foil tape and a tinned copper braid shield for improved effectiveness against noise and interference. LAPP part number 281004CY .


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 281004CY AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray NOMINAL OD (IN) : 0.601 NOMINAL OD (MM) : 15.3 INSULATION : Specially formulated PVC/nylon VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL TC-ER WEIGHT LBS/MFT : 370

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF281004CY-1
Product Name 281004CY - LAPP ÖLFLEX® CONTROL TM CY Shielded Multiconductor Cable - 10 AWG 4 Conductor - Gray
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride; Specially formulated PVC/nylon
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL TC-ER
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
System cable - 706-2500/204-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers